Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08052K20BETA

Description
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08052K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K20BETA-ND
Chip Resistor - Surface Mount TNPW08052K20BETA-ND
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 2.20K OHM 1/8W 0.1% 0805 - TNPW08052K20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/8W 0.1% 0805
TNPW08052K20BETA
RES 2.20K OHM 1/8W 0.1% 0805 TNPW08052K20BETA
RES 2.20Kohm 1/8W 0.1% 0805

RES 2.20Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 2.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7273 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7273
Tnpw, 0805, 2.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7273
TNPW, 0805, 2.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 2.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K20BETA-ND TNPW08052K20BETA 65C7273
Product Name Chip Resistor - Surface Mount RES 2.20K OHM 1/8W 0.1% 0805 Tnpw, 0805, 2.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details