Vishay Precision Group Chip Resistor - Surface Mount TNPW08052K20BEEA

Description
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2060-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2060-6-ND
Chip Resistor - Surface Mount 541-2060-6-ND
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2060-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2060-2-ND
Chip Resistor - Surface Mount 541-2060-2-ND
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2060-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2060-1-ND
Chip Resistor - Surface Mount 541-2060-1-ND
2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 2.20K OHM 1/8W 0.1% 0805 - TNPW08052K20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/8W 0.1% 0805
TNPW08052K20BEEA
RES 2.20K OHM 1/8W 0.1% 0805 TNPW08052K20BEEA
RES 2.20Kohm 1/8W 0.1% 0805

RES 2.20Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K20BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08052K20BEEA
Chip Resistor - Surface Mount TNPW08052K20BEEA
RES 2.2K OHM 0.1% 1/8W 0805

RES 2.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 2K2, 0.1%, 0.125W, 0805; Resistance Vishay - 84M8472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K2, 0.1%, 0.125W, 0805; Resistance Vishay
84M8472
Res, Thin Film, 2K2, 0.1%, 0.125W, 0805; Resistance Vishay 84M8472
RES, THIN FILM, 2K2, 0.1%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K2, 0.1%, 0.125W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 2.2Kohm, 125Mw, 0.1%; Resistance Vishay - 84M8473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.2Kohm, 125Mw, 0.1%; Resistance Vishay
84M8473
Resistor, Thin Film, 2.2Kohm, 125Mw, 0.1%; Resistance Vishay 84M8473
RESISTOR, THIN FILM, 2.2KOHM, 125mW, 0.1%; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.2KOHM, 125mW, 0.1%; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2K2, 0.1%, 0.2W, 0805 Rohs Compliant Vishay - 85AH5674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2K2, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
85AH5674
Res, Aec-Q200, 2K2, 0.1%, 0.2W, 0805 Rohs Compliant Vishay 85AH5674
RES, AEC-Q200, 2K2, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 2K2, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-2060-6-ND TNPW08052K20BEEA TNPW08052K20BEEA 84M8472 85AH5674
Product Name Chip Resistor - Surface Mount RES 2.20K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 2K2, 0.1%, 0.125W, 0805; Resistance Vishay Res, Aec-Q200, 2K2, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers