2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Thin Film Chip ResistorSeries:TNPW;
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW08052K15BETA-ND | TNPW08052K15BETA |
| Product Name | Chip Resistor - Surface Mount | Thin Film Chip ResistorSeries:TNPW; Resistance:2.15kohm; Resistance Tolerance:+/- 0.1%; Power Rati... |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |