Vishay Precision Group Chip Resistor - Surface Mount TNPW08052K15BEEA

Description
2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW08052K15BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K15BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08052K15BEEATR-ND
2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08052K15BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K15BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08052K15BEEADKR-ND
RES 2.15K OHM 0.1% 0.26W 0805

RES 2.15K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08052K15BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K15BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08052K15BEEACT-ND
RES 2.15K OHM 0.1% 0.26W 0805

RES 2.15K OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 2.15K OHM 1/8W 0.1% 0805 - TNPW08052K15BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/8W 0.1% 0805
TNPW08052K15BEEA
RES 2.15K OHM 1/8W 0.1% 0805 TNPW08052K15BEEA
RES 2.15Kohm 1/8W 0.1% 0805

RES 2.15Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 2K15, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K15, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1614
Res, Thin Film, 2K15, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1614
RES, THIN FILM, 2K15, 0.1%, 0.1W, 0805, REEL; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K15, 0.1%, 0.1W, 0805, REEL; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW08052K15BEEATR-ND TNPW08052K15BEEA 05R1614
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1/8W 0.1% 0805 Res, Thin Film, 2K15, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details