Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08052K05BETA

Description
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08052K05BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K05BETA-ND
Chip Resistor - Surface Mount TNPW08052K05BETA-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
TNPW08052K05BETA - TNPW08052K05BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
TNPW08052K05BETA
TNPW08052K05BETA
TNPW08052K05BETA TNPW08052K05BETA
TNPW08052K05BETA

TNPW08052K05BETA

Supplier's Site
Tnpw, 0805, 2.05 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 98H2346 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2.05 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
98H2346
Tnpw, 0805, 2.05 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 98H2346
TNPW, 0805, 2.05 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 2.05 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K05BETA-ND TNPW08052K05BETA 98H2346
Product Name Chip Resistor - Surface Mount TNPW08052K05BETA Tnpw, 0805, 2.05 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details