Vishay Intertechnology, Inc. RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08052K00FETA

Description
RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08052K00FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08052K00FETA
RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08052K00FETA
RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K00FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K00FETA-ND
Chip Resistor - Surface Mount TNPW08052K00FETA-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 2 Kohm, 1%, 25 Ppm Vishay - 65C7261 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 2 Kohm, 1%, 25 Ppm Vishay
65C7261
Tnpw, 0805, 2 Kohm, 1%, 25 Ppm Vishay 65C7261
TNPW, 0805, 2 kOhm, 1%, 25 ppm

TNPW, 0805, 2 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K00FETA TNPW08052K00FETA-ND 65C7261
Product Name RES 2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Tnpw, 0805, 2 Kohm, 1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details