Vishay Precision Group RES 2.00K OHM 1/8W 0.1% 0805 TNPW08052K00BEEN

Description
RES 2.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/8W 0.1% 0805 - TNPW08052K00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/8W 0.1% 0805
TNPW08052K00BEEN
RES 2.00K OHM 1/8W 0.1% 0805 TNPW08052K00BEEN
RES 2.00Kohm 1/8W 0.1% 0805

RES 2.00Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3768-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3768-2-ND
Chip Resistor - Surface Mount 541-3768-2-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3768-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3768-6-ND
Chip Resistor - Surface Mount 541-3768-6-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3768-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3768-1-ND
Chip Resistor - Surface Mount 541-3768-1-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08052K00BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08052K00BEEN
Chip Resistor - Surface Mount TNPW08052K00BEEN
RES 2K OHM 0.1% 1/8W 0805

RES 2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 2K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9003
Res, Thin Film, 2K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9003
RES, THIN FILM, 2K, 0.1%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K, 0.1%, 0.125W, 0805; Resistance Vishay - 54M6144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.125W, 0805; Resistance Vishay
54M6144
Res, Thin Film, 2K, 0.1%, 0.125W, 0805; Resistance Vishay 54M6144
RES, THIN FILM, 2K, 0.1%, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.125W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW08052K00BEEN 541-3768-2-ND TNPW08052K00BEEN 83R9003 54M6144
Product Name RES 2.00K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 2K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thin Film, 2K, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details