Vishay Precision Group Chip Resistor - Surface Mount TNPW080524R3DHEA

Description
24.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
24.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor has a resistance value of 24.3 Ohms and a power rating of 125 mW. It features a tolerance of ±0.5% and is designed for high stability and reliability, making it suitable for applications in automotive, industrial, test and measuring equipment, and medical devices. The resistor operates effectively within a temperature range of -55 °C to 175 °C and has a maximum permissible film temperature of 175 °C. It is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor also exhibits excellent moisture and sulfur resistance, with minimal resistance value drift over time. This component is RoHS compliant and comes in an 0805 package size.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor has a resistance value of 24.3 Ohms and a power rating of 125 mW. It features a tolerance of ±0.5% and is designed for high stability and reliability, making it suitable for applications in automotive, industrial, test and measuring equipment, and medical devices. The resistor operates effectively within a temperature range of -55 °C to 175 °C and has a maximum permissible film temperature of 175 °C. It is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor also exhibits excellent moisture and sulfur resistance, with minimal resistance value drift over time. This component is RoHS compliant and comes in an 0805 package size.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080524R3DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080524R3DHEA-ND
Chip Resistor - Surface Mount TNPW080524R3DHEA-ND
24.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 24.3 Ohm, 125Mw, 0.5%; No. Of Pins Vishay - 05R2845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24.3 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
05R2845
Resistor, Thin Film, 24.3 Ohm, 125Mw, 0.5%; No. Of Pins Vishay 05R2845
RESISTOR, THIN FILM, 24.3 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 24.3 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:24.3ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW080524R3DHEA-ND 05R2845
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 24.3 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details