Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080522K6BETY

Description
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080522K6BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522K6BETY-ND
Chip Resistor - Surface Mount TNPW080522K6BETY-ND
22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 22.6 Kohm, 0.1%, 25 Ppm Vishay - 65C7447 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 22.6 Kohm, 0.1%, 25 Ppm Vishay
65C7447
Tnpw, 0805, 22.6 Kohm, 0.1%, 25 Ppm Vishay 65C7447
TNPW, 0805, 22.6 kOhm, 0.1%, 25 ppm

TNPW, 0805, 22.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW080522K6BETY-ND 65C7447
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 22.6 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details