RES, 20R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 30AC1492 |
| Product Name | Res, 20R, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 20 ohms |
| Tolerance | 0.1000 +/- % |