Vishay Intertechnology, Inc. RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW08051K74BETY

Description
RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet
Description
RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL - TNPW08051K74BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
TNPW08051K74BETY
RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW08051K74BETY
RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K74BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K74BETY-ND
Chip Resistor - Surface Mount TNPW08051K74BETY-ND
1.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.74 Kohm, 0.1%, 25 Ppm Vishay - 65C6721 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.74 Kohm, 0.1%, 25 Ppm Vishay
65C6721
Tnpw, 0805, 1.74 Kohm, 0.1%, 25 Ppm Vishay 65C6721
TNPW, 0805, 1.74 kOhm, 0.1%, 25 ppm

TNPW, 0805, 1.74 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K74BETY TNPW08051K74BETY-ND 65C6721
Product Name RES 1.74K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL Chip Resistor - Surface Mount Tnpw, 0805, 1.74 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details