RES 1.74K OHM 0.1% 0.26W 0805
1.74 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1.74K OHM 0.1% 0.26W 0805
RES 1.74Kohm 1/8W 0.1% 0805
RESISTOR, THIN FILM, 1.74KOHM, 125mW 0.1%, FULL REEL; Resistance:1.74kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW08051K74BEEADKR-ND | TNPW08051K74BEEA | 05R1449 |
| Product Name | Chip Resistor - Surface Mount | RES 1.74K OHM 1/8W 0.1% 0805 | Resistor, Thin Film, 1.74Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |