Vishay Intertechnology, Inc. Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08051K72BETA

Description
Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08051K72BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08051K72BETA
Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08051K72BETA
Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K72BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K72BETA-ND
Chip Resistor - Surface Mount TNPW08051K72BETA-ND
1.72 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.72 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.72 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6717 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.72 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6717
Tnpw, 0805, 1.72 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6717
TNPW, 0805, 1.72 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.72 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K72BETA TNPW08051K72BETA-ND 65C6717
Product Name Res Thin Film 0805 1.72K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 1.72 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers