Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K69DETA

Description
1.69 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.69 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K69DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K69DETA-ND
Chip Resistor - Surface Mount TNPW08051K69DETA-ND
1.69 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.69 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 1.69K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08051K69DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08051K69DETA
RES 1.69K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08051K69DETA
RES 1.69K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 1.69K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Tnpw, 0805, 1.69 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C6714 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.69 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C6714
Tnpw, 0805, 1.69 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C6714
TNPW, 0805, 1.69 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.69 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K69DETA-ND TNPW08051K69DETA 65C6714
Product Name Chip Resistor - Surface Mount RES 1.69K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Tnpw, 0805, 1.69 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers