Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K64BETA

Description
1.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K64BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K64BETA-ND
Chip Resistor - Surface Mount TNPW08051K64BETA-ND
1.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 1.64K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08051K64BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 1.64K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08051K64BETA
Res Thin Film 0805 1.64K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08051K64BETA
Res Thin Film 0805 1.64K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 1.64K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 1.64 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6707 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.64 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6707
Tnpw, 0805, 1.64 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6707
TNPW, 0805, 1.64 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.64 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K64BETA-ND TNPW08051K64BETA 65C6707
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 1.64K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 1.64 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details