Vishay Precision Group RES 1.62K OHM 1/8W 0.1% 0805 TNPW08051K62BEEA

Description
RES 1.62Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.62Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/8W 0.1% 0805 - TNPW08051K62BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/8W 0.1% 0805
TNPW08051K62BEEA
RES 1.62K OHM 1/8W 0.1% 0805 TNPW08051K62BEEA
RES 1.62Kohm 1/8W 0.1% 0805

RES 1.62Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08051K62BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K62BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08051K62BEEACT-ND
1.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K62BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K62BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08051K62BEEATR-ND
1.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K62BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K62BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08051K62BEEADKR-ND
1.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.62Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R1435 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.62Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R1435
Thin Film Resistor, 1.62Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R1435
THIN FILM RESISTOR, 1.62KOHM, 125mW 0.1%, FULL REEL; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 1.62KOHM, 125mW 0.1%, FULL REEL; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K62BEEA 541-TNPW08051K62BEEACT-ND 05R1435
Product Name RES 1.62K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Thin Film Resistor, 1.62Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1620 ohms 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details