Vishay Intertechnology, Inc. RES 1.60K OHM 1/8W 0.1% 0805 TNPW08051K60BEEA

Description
RES 1.60Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.60Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM 1/8W 0.1% 0805 - TNPW08051K60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/8W 0.1% 0805
TNPW08051K60BEEA
RES 1.60K OHM 1/8W 0.1% 0805 TNPW08051K60BEEA
RES 1.60Kohm 1/8W 0.1% 0805

RES 1.60Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-9858-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9858-2-ND
Chip Resistor - Surface Mount 541-9858-2-ND
1.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9858-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9858-1-ND
Chip Resistor - Surface Mount 541-9858-1-ND
1.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9858-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9858-6-ND
Chip Resistor - Surface Mount 541-9858-6-ND
1.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K60BEEA 541-9858-2-ND
Product Name RES 1.60K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details