Vishay Intertechnology, Inc. RES 1.58K OHM 1/8W 0.1% 0805 TNPW08051K58BETA

Description
RES 1.58Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.58Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/8W 0.1% 0805 - TNPW08051K58BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/8W 0.1% 0805
TNPW08051K58BETA
RES 1.58K OHM 1/8W 0.1% 0805 TNPW08051K58BETA
RES 1.58Kohm 1/8W 0.1% 0805

RES 1.58Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K58BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K58BETA-ND
Chip Resistor - Surface Mount TNPW08051K58BETA-ND
1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K58BETA TNPW08051K58BETA-ND
Product Name RES 1.58K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details