Vishay Precision Group RES 1.58K OHM 1/8W 0.1% 0805 TNPW08051K58BEEN

Description
RES 1.58Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.58Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/8W 0.1% 0805 - TNPW08051K58BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/8W 0.1% 0805
TNPW08051K58BEEN
RES 1.58K OHM 1/8W 0.1% 0805 TNPW08051K58BEEN
RES 1.58Kohm 1/8W 0.1% 0805

RES 1.58Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08051K58BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K58BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW08051K58BEENTR-ND
1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0805 1K58 0.1% T-9 E52 E3 Vishay - 50X4973 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 1K58 0.1% T-9 E52 E3 Vishay
50X4973
Tnpw0805 1K58 0.1% T-9 E52 E3 Vishay 50X4973
TNPW0805 1K58 0.1% T-9 E52 e3

TNPW0805 1K58 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K58BEEN 541-TNPW08051K58BEENTR-ND 50X4973
Product Name RES 1.58K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw0805 1K58 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 1580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details