Vishay Intertechnology, Inc. RES 1.54K OHM 1/8W 0.1% 0805 TNPW08051K54BETA

Description
RES 1.54Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.54Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/8W 0.1% 0805 - TNPW08051K54BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/8W 0.1% 0805
TNPW08051K54BETA
RES 1.54K OHM 1/8W 0.1% 0805 TNPW08051K54BETA
RES 1.54Kohm 1/8W 0.1% 0805

RES 1.54Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K54BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K54BETA-ND
Chip Resistor - Surface Mount TNPW08051K54BETA-ND
1.54 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.54 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.54 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6690 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.54 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6690
Tnpw, 0805, 1.54 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6690
TNPW, 0805, 1.54 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.54 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K54BETA TNPW08051K54BETA-ND 65C6690
Product Name RES 1.54K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 1.54 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details