Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K54BEEA

Description
1.54 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.54 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K54BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K54BEEA-ND
Chip Resistor - Surface Mount TNPW08051K54BEEA-ND
1.54 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.54 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.54K OHM 1/8W 0.1% 0805 - TNPW08051K54BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/8W 0.1% 0805
TNPW08051K54BEEA
RES 1.54K OHM 1/8W 0.1% 0805 TNPW08051K54BEEA
RES 1.54Kohm 1/8W 0.1% 0805

RES 1.54Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 1.54Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R1424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.54Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R1424
Resistor, Thin Film, 1.54Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R1424
RESISTOR, THIN FILM, 1.54KOHM, 125mW 0.1%, FULL REEL; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.54KOHM, 125mW 0.1%, FULL REEL; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K54BEEA-ND TNPW08051K54BEEA 05R1424
Product Name Chip Resistor - Surface Mount RES 1.54K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 1.54Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details