Vishay Intertechnology, Inc. THIN FILM,0805,1.5K,1%,50PPM,T/R TNPW08051K50FHTA

Description
THIN FILM,0805,1.5K,1%,50 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,1.5K,1%,50 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1.5K,1%,50PPM,T/R - TNPW08051K50FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1.5K,1%,50PPM,T/R
TNPW08051K50FHTA
THIN FILM,0805,1.5K,1%,50PPM,T/R TNPW08051K50FHTA
THIN FILM,0805,1.5K,1%,50 PPM,T/R

THIN FILM,0805,1.5K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K50FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K50FHTA-ND
Chip Resistor - Surface Mount TNPW08051K50FHTA-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K50FHTA TNPW08051K50FHTA-ND
Product Name THIN FILM,0805,1.5K,1%,50PPM,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details