Vishay Precision Group RES 1.50K OHM 1/8W 0.1% 0805 TNPW08051K50BETA

Description
RES 1.50Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.50Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/8W 0.1% 0805 - TNPW08051K50BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/8W 0.1% 0805
TNPW08051K50BETA
RES 1.50K OHM 1/8W 0.1% 0805 TNPW08051K50BETA
RES 1.50Kohm 1/8W 0.1% 0805

RES 1.50Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K50BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K50BETA-ND
Chip Resistor - Surface Mount TNPW08051K50BETA-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 1K5, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K5, 0.1%, 0.125W, 0805; Resistance Vishay
95C2503
Res, Thin Film, 1K5, 0.1%, 0.125W, 0805; Resistance Vishay 95C2503
RES, THIN FILM, 1K5, 0.1%, 0.125W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 1K5, 0.1%, 0.125W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site
Tnpw, 0805, 1.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6682 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6682
Tnpw, 0805, 1.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6682
TNPW, 0805, 1.5 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.5 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08051K50BETA TNPW08051K50BETA-ND 95C2503 65C6682
Product Name RES 1.50K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 1K5, 0.1%, 0.125W, 0805; Resistance Vishay Tnpw, 0805, 1.5 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details