Vishay Precision Group Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay TNPW08051K50BEEA.

Description
RES, THIN FILM, 1K5, 0.1%, 0.1W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, THIN FILM, 1K5, 0.1%, 0.1W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 30AC1478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
30AC1478
Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 30AC1478
RES, THIN FILM, 1K5, 0.1%, 0.1W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K5, 0.1%, 0.1W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC1478
Product Name Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details