Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW08051K50BEEA

Description
Win Source Part Number: 1100640-TNPW08051K50 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB152V; CPF0805B1K5E; ERA-6YEB152V; ERA6AEB1581V; CPF0805B1K43E1; CPF0805B1K65E1TNPW08 051K50BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW08051K50BEEA-ND, 541-2058-6,TNPW0805 1K5 0.1% T9 ET1 E3,541-2058-1,541-20 58-2 Base Product Number: TNPW0805
Request a Quote Datasheet
Description
Win Source Part Number: 1100640-TNPW08051K50 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB152V; CPF0805B1K5E; ERA-6YEB152V; ERA6AEB1581V; CPF0805B1K43E1; CPF0805B1K65E1TNPW08 051K50BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW08051K50BEEA-ND, 541-2058-6,TNPW0805 1K5 0.1% T9 ET1 E3,541-2058-1,541-20 58-2 Base Product Number: TNPW0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100640-TNPW08051K50BEEA
Resistors - Chip Resistor - Surface Mount 1100640-TNPW08051K50BEEA
Win Source Part Number: 1100640-TNPW08051K50 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB152V; CPF0805B1K5E; ERA-6YEB152V; ERA6AEB1581V; CPF0805B1K43E1; CPF0805B1K65E1TNPW08 051K50BEEA.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW08051K50BEEA-ND, 541-2058-6,TNPW0805 1K5 0.1% T9 ET1 E3,541-2058-1,541-20 58-2 Base Product Number: TNPW0805

Win Source Part Number: 1100640-TNPW08051K50BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA6AEB152V; CPF0805B1K5E; ERA-6YEB152V; ERA6AEB1581V; CPF0805B1K43E1; CPF0805B1K65E1TNPW08051K50BEEA.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW08051K50BEEA-ND,541-2058-6,TNPW0805 1K5 0.1% T9 ET1 E3,541-2058-1,541-2058-2
Base Product Number: TNPW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2058-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2058-2-ND
Chip Resistor - Surface Mount 541-2058-2-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2058-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2058-6-ND
Chip Resistor - Surface Mount 541-2058-6-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2058-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2058-1-ND
Chip Resistor - Surface Mount 541-2058-1-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.50K OHM 1/8W 0.1% 0805 - TNPW08051K50BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/8W 0.1% 0805
TNPW08051K50BEEA
RES 1.50K OHM 1/8W 0.1% 0805 TNPW08051K50BEEA
RES 1.50Kohm 1/8W 0.1% 0805

RES 1.50Kohm 1/8W 0.1% 0805

Supplier's Site
Automotive 0.125W 150V Resistor - 52-TNPW08051K50BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.125W 150V Resistor
52-TNPW08051K50BEEA
Automotive 0.125W 150V Resistor 52-TNPW08051K50BEEA
0805 Thin Film Resistor, 1.5kR, 0.1%, 0.125W, 150V, AEC-Q200 Product overview: TNPW08051K50BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K50BEEA can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 1.5kR, 0.1%, 0.125W, 150V, AEC-Q200 Product overview: TNPW08051K50BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K50BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1419
Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1419
RES, THIN FILM, 1K5, 0.1%, 0.1W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K5, 0.1%, 0.1W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay - 85AJ1111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
85AJ1111
Res, 1K5, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay 85AJ1111
RES, 1K5, 0.1%, 0.2W, THIN FILM, SMD; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 0.1%, 0.2W, THIN FILM, SMD; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1100640-TNPW08051K50BEEA 541-2058-2-ND TNPW08051K50BEEA 52-TNPW08051K50BEEA 05R1419 85AJ1111
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 1.50K OHM 1/8W 0.1% 0805 Automotive 0.125W 150V Resistor Res, Thin Film, 1K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 1K5, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.2600 watts 8 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details