1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Resistor-Fixed-Singl
TNPW, 0805, 1.47 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW08051K47BETY-ND | TNPW08051K47BETY | 65C6679 |
| Product Name | Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Tnpw, 0805, 1.47 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805 |
| Tolerance | 0.1000 +/- % |