Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K47BETA

Description
1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K47BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K47BETA-ND
Chip Resistor - Surface Mount TNPW08051K47BETA-ND
1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 1.47K OHM 1/8W 0.1% 0805 - TNPW08051K47BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W 0.1% 0805
TNPW08051K47BETA
RES 1.47K OHM 1/8W 0.1% 0805 TNPW08051K47BETA
RES 1.47Kohm 1/8W 0.1% 0805

RES 1.47Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 1.47 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6677 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.47 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6677
Tnpw, 0805, 1.47 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6677
TNPW, 0805, 1.47 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.47 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K47BETA-ND TNPW08051K47BETA 65C6677
Product Name Chip Resistor - Surface Mount RES 1.47K OHM 1/8W 0.1% 0805 Tnpw, 0805, 1.47 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3572FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details