Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K47BEEA

Description
1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K47BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K47BEEA-ND
Chip Resistor - Surface Mount TNPW08051K47BEEA-ND
1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.47K OHM 1/8W 0.1% 0805 - TNPW08051K47BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W 0.1% 0805
TNPW08051K47BEEA
RES 1.47K OHM 1/8W 0.1% 0805 TNPW08051K47BEEA
RES 1.47Kohm 1/8W 0.1% 0805

RES 1.47Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 1.47Kohm, 125Mw 0.1%; Resistance Vishay - 05R1415 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.47Kohm, 125Mw 0.1%; Resistance Vishay
05R1415
Resistor, Thin Film, 1.47Kohm, 125Mw 0.1%; Resistance Vishay 05R1415
RESISTOR, THIN FILM, 1.47KOHM, 125mW 0.1%; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.47KOHM, 125mW 0.1%; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K47BEEA-ND TNPW08051K47BEEA 05R1415
Product Name Chip Resistor - Surface Mount RES 1.47K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 1.47Kohm, 125Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details