Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1.42Kohms .1% 25ppm TNPW08051K42BETY

Description
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm - TNPW08051K42BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm
TNPW08051K42BETY
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm TNPW08051K42BETY
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm

Thin Film Resistors - SMD 1.42Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K42BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K42BETY-ND
Chip Resistor - Surface Mount TNPW08051K42BETY-ND
1.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K42BETY TNPW08051K42BETY-ND
Product Name Thin Film Resistors - SMD 1.42Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 1420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details