Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K42BETA

Description
1.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K42BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K42BETA-ND
Chip Resistor - Surface Mount TNPW08051K42BETA-ND
1.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm - TNPW08051K42BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm
TNPW08051K42BETA
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm TNPW08051K42BETA
Thin Film Resistors - SMD 1.42Kohms .1% 25ppm

Thin Film Resistors - SMD 1.42Kohms .1% 25ppm

Supplier's Site
Tnpw, 0805, 1.42 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6670 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.42 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6670
Tnpw, 0805, 1.42 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6670
TNPW, 0805, 1.42 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.42 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K42BETA-ND TNPW08051K42BETA 65C6670
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1.42Kohms .1% 25ppm Tnpw, 0805, 1.42 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers