Vishay Intertechnology, Inc. RES 1.40K OHM 1/8W 0.1% 0805 TNPW08051K40BETA

Description
RES 1.40Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.40Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40K OHM 1/8W 0.1% 0805 - TNPW08051K40BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 1/8W 0.1% 0805
TNPW08051K40BETA
RES 1.40K OHM 1/8W 0.1% 0805 TNPW08051K40BETA
RES 1.40Kohm 1/8W 0.1% 0805

RES 1.40Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K40BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K40BETA-ND
Chip Resistor - Surface Mount TNPW08051K40BETA-ND
1.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6665 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6665
Tnpw, 0805, 1.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6665
TNPW, 0805, 1.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K40BETA TNPW08051K40BETA-ND 65C6665
Product Name RES 1.40K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 1.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 1400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details