Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K38BETA

Description
1.38 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.38 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K38BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K38BETA-ND
Chip Resistor - Surface Mount TNPW08051K38BETA-ND
1.38 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.38 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.38 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6663 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.38 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6663
Tnpw, 0805, 1.38 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6663
TNPW, 0805, 1.38 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.38 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW08051K38BETA-ND 65C6663
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 1.38 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details