Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K37BEEN

Description
1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K37BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K37BEEN-ND
Chip Resistor - Surface Mount TNPW08051K37BEEN-ND
1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.37K OHM 1/8W 0.1% 0805 - TNPW08051K37BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/8W 0.1% 0805
TNPW08051K37BEEN
RES 1.37K OHM 1/8W 0.1% 0805 TNPW08051K37BEEN
RES 1.37Kohm 1/8W 0.1% 0805

RES 1.37Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K37BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08051K37BEEN
Chip Resistor - Surface Mount TNPW08051K37BEEN
RES 1.37K OHM 0.1% 1/8W 0805

RES 1.37K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08051K37BEEN-ND TNPW08051K37BEEN TNPW08051K37BEEN
Product Name Chip Resistor - Surface Mount RES 1.37K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details