Vishay Precision Group Res, 1K33, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay TNPW08051K33BEEN.

Description
RES, 1K33, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, 1K33, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 24AC0400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
24AC0400
Res, 1K33, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 24AC0400
RES, 1K33, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC0400
Product Name Res, 1K33, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1330 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers