Vishay Precision Group Chip Resistor - Surface Mount TNPW08051K30BETA

Description
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K30BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K30BETA-ND
Chip Resistor - Surface Mount TNPW08051K30BETA-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 1.30K OHM 1/8W 0.1% 0805 - TNPW08051K30BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30K OHM 1/8W 0.1% 0805
TNPW08051K30BETA
RES 1.30K OHM 1/8W 0.1% 0805 TNPW08051K30BETA
RES 1.30Kohm 1/8W 0.1% 0805

RES 1.30Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 1K3, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K3, 0.1%, 0.125W, 0805; Resistance Vishay
95C2496
Res, Thin Film, 1K3, 0.1%, 0.125W, 0805; Resistance Vishay 95C2496
RES, THIN FILM, 1K3, 0.1%, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 1K3, 0.1%, 0.125W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K30BETA-ND TNPW08051K30BETA 95C2496
Product Name Chip Resistor - Surface Mount RES 1.30K OHM 1/8W 0.1% 0805 Res, Thin Film, 1K3, 0.1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details