Vishay Precision Group Chip Resistor - Surface Mount TNPW08051K30BEEA

Description
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3752-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3752-2-ND
Chip Resistor - Surface Mount 541-3752-2-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3752-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3752-6-ND
Chip Resistor - Surface Mount 541-3752-6-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3752-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3752-1-ND
Chip Resistor - Surface Mount 541-3752-1-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:1.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... - TNPW08051K30BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:1.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...
TNPW08051K30BEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:1.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... TNPW08051K30BEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:1.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...

Thin Film Chip ResistorSeries:TNPW; Resistance:1.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...

Supplier's Site
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 84M8466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
84M8466
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 84M8466
RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 1.3Kohm, 125Mw, 0.1%; Resistance Vishay - 84M8465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.3Kohm, 125Mw, 0.1%; Resistance Vishay
84M8465
Resistor, Thin Film, 1.3Kohm, 125Mw, 0.1%; Resistance Vishay 84M8465
RESISTOR, THIN FILM, 1.3KOHM, 125mW, 0.1%; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.3KOHM, 125mW, 0.1%; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3752-2-ND TNPW08051K30BEEA 84M8466 84M8465
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:1.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Resistor, Thin Film, 1.3Kohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers