Vishay Intertechnology, Inc. THIN FILM,0805,1.27K,.1%,25PPM,T/R,HAZMAT TNPW08051K27BEEN

Description
THIN FILM,0805,1.27K,.1%, 25PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0805,1.27K,.1%, 25PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1.27K,.1%,25PPM,T/R,HAZMAT - TNPW08051K27BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1.27K,.1%,25PPM,T/R,HAZMAT
TNPW08051K27BEEN
THIN FILM,0805,1.27K,.1%,25PPM,T/R,HAZMAT TNPW08051K27BEEN
THIN FILM,0805,1.27K,.1%, 25PPM,T/R,HAZMAT

THIN FILM,0805,1.27K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K27BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K27BEEN-ND
Chip Resistor - Surface Mount TNPW08051K27BEEN-ND
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08051K27BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08051K27BEEN
Chip Resistor - Surface Mount TNPW08051K27BEEN
RES 1.27K OHM 0.1% 1/8W 0805

RES 1.27K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08051K27BEEN TNPW08051K27BEEN-ND TNPW08051K27BEEN
Product Name THIN FILM,0805,1.27K,.1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers