Vishay Precision Group Chip Resistor - Surface Mount TNPW08051K24BETA

Description
1.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K24BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K24BETA-ND
Chip Resistor - Surface Mount TNPW08051K24BETA-ND
1.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 1.24K OHM 1/8W 0.1% 0805 - TNPW08051K24BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/8W 0.1% 0805
TNPW08051K24BETA
RES 1.24K OHM 1/8W 0.1% 0805 TNPW08051K24BETA
RES 1.24Kohm 1/8W 0.1% 0805

RES 1.24Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 1.24 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6637 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.24 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6637
Tnpw, 0805, 1.24 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6637
TNPW, 0805, 1.24 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.24 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K24BETA-ND TNPW08051K24BETA 65C6637
Product Name Chip Resistor - Surface Mount RES 1.24K OHM 1/8W 0.1% 0805 Tnpw, 0805, 1.24 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details