Vishay Intertechnology, Inc. THIN FILM,0805,1.2K,.5%,25PPM,T/R TNPW08051K20DETA

Description
THIN FILM,0805,1.2K,.5%,2 5PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,1.2K,.5%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1.2K,.5%,25PPM,T/R - TNPW08051K20DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1.2K,.5%,25PPM,T/R
TNPW08051K20DETA
THIN FILM,0805,1.2K,.5%,25PPM,T/R TNPW08051K20DETA
THIN FILM,0805,1.2K,.5%,2 5PPM,T/R

THIN FILM,0805,1.2K,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K20DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K20DETA-ND
Chip Resistor - Surface Mount TNPW08051K20DETA-ND
1.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.2 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C6626 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.2 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C6626
Tnpw, 0805, 1.2 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C6626
TNPW, 0805, 1.2 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.2 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K20DETA TNPW08051K20DETA-ND 65C6626
Product Name THIN FILM,0805,1.2K,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 1.2 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details