Vishay Precision Group SMD 8W Resistor TNPW08051K20BEEA

Description
RES SMD 1.2K OHM 0.1% 1/8W 0805 Product overview: TNPW08051K20BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K20BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.2K OHM 0.1% 1/8W 0805 Product overview: TNPW08051K20BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K20BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-TNPW08051K20BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW08051K20BEEA
SMD 8W Resistor 52-TNPW08051K20BEEA
RES SMD 1.2K OHM 0.1% 1/8W 0805 Product overview: TNPW08051K20BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K20BEEA can be used for catalog matching and distributor lookup.

RES SMD 1.2K OHM 0.1% 1/8W 0805 Product overview: TNPW08051K20BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K20BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.20K OHM 1/8W 0.1% 0805 - TNPW08051K20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/8W 0.1% 0805
TNPW08051K20BEEA
RES 1.20K OHM 1/8W 0.1% 0805 TNPW08051K20BEEA
RES 1.20Kohm 1/8W 0.1% 0805

RES 1.20Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3203-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3203-1-ND
Chip Resistor - Surface Mount 541-3203-1-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3203-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3203-2-ND
Chip Resistor - Surface Mount 541-3203-2-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3203-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3203-6-ND
Chip Resistor - Surface Mount 541-3203-6-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1375
Res, Thin Film, 1K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1375
RES, THIN FILM, 1K2, 0.1%, 0.1W, 0805, REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K2, 0.1%, 0.1W, 0805, REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9450
Res, 1K2, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9450
RES, 1K2, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 1K2, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW08051K20BEEA TNPW08051K20BEEA 541-3203-1-ND 05R1375 33AK9450
Product Name SMD 8W Resistor RES 1.20K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 1K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 1K2, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers