Vishay Precision Group RES 1.18K OHM 1/8W 0.1% 0805 TNPW08051K18BEEN

Description
RES 1.18Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.18Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/8W 0.1% 0805 - TNPW08051K18BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/8W 0.1% 0805
TNPW08051K18BEEN
RES 1.18K OHM 1/8W 0.1% 0805 TNPW08051K18BEEN
RES 1.18Kohm 1/8W 0.1% 0805

RES 1.18Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K18BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K18BEEN-ND
Chip Resistor - Surface Mount TNPW08051K18BEEN-ND
1.18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08051K18BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08051K18BEEN
Chip Resistor - Surface Mount TNPW08051K18BEEN
RES 1.18K OHM 0.1% 1/8W 0805

RES 1.18K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw0805 1K18 0.1% T-9 E52 E3 Vishay - 50X4885 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 1K18 0.1% T-9 E52 E3 Vishay
50X4885
Tnpw0805 1K18 0.1% T-9 E52 E3 Vishay 50X4885
TNPW0805 1K18 0.1% T-9 E52 e3

TNPW0805 1K18 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW08051K18BEEN TNPW08051K18BEEN-ND TNPW08051K18BEEN 50X4885
Product Name RES 1.18K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw0805 1K18 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 1180 ohms 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details