RES 1.18Kohm 1/8W 0.1% 0805
1.18kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW08051K18BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K18BEEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 900533-TNPW08051K18B
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 1.18 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3750-6, TNPW0805 1K18 0.1% T9 ET1 E3, TNPW08051K18BEEA-ND,
1.18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, THIN FILM, 1K18, 0.1%, 0.1W, 0805, REEL; Resistance:1.18kohm;
RES 1.18K OHM 0.1% 1/8W 0805
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW08051K18BEEA | 52-TNPW08051K18BEEA | 900533-TNPW08051K18BEEA | 541-3750-2-ND | 05R1372 | TNPW08051K18BEEA |
| Product Name | RES 1.18K OHM 1/8W 0.1% 0805 | SMD 8W Resistor | Chip Resistor - Surface Mount - TNPW08051K18BEEA | Chip Resistor - Surface Mount | Res, Thin Film, 1K18, 0.1%, 0.1W, 0805, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |||
| Resistance Range | 1180 ohms | 1180 ohms | 1180 ohms | 1180 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.2600 watts | 0.2000 watts | 0.2600 watts | ||
| Operating DC Voltage | 150 volts |