Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K10BEEA

Description
1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3748-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3748-2-ND
Chip Resistor - Surface Mount 541-3748-2-ND
1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3748-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3748-1-ND
Chip Resistor - Surface Mount 541-3748-1-ND
1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3748-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3748-6-ND
Chip Resistor - Surface Mount 541-3748-6-ND
1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.10K OHM 1/8W 0.1% 0805 - TNPW08051K10BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/8W 0.1% 0805
TNPW08051K10BEEA
RES 1.10K OHM 1/8W 0.1% 0805 TNPW08051K10BEEA
RES 1.10Kohm 1/8W 0.1% 0805

RES 1.10Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 1.1Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R1357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.1Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R1357
Resistor, Thin Film, 1.1Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R1357
RESISTOR, THIN FILM, 1.1KOHM, 125mW, 0.1%, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.1KOHM, 125mW, 0.1%, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3748-2-ND TNPW08051K10BEEA 05R1357
Product Name Chip Resistor - Surface Mount RES 1.10K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 1.1Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1614931-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers