Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K09BETY

Description
1.09 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.09 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K09BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K09BETY-ND
Chip Resistor - Surface Mount TNPW08051K09BETY-ND
1.09 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.09 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1.09Kohms .1% 25ppm - TNPW08051K09BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1.09Kohms .1% 25ppm
TNPW08051K09BETY
Thin Film Resistors - SMD 1.09Kohms .1% 25ppm TNPW08051K09BETY
Thin Film Resistors - SMD 1.09Kohms .1% 25ppm

Thin Film Resistors - SMD 1.09Kohms .1% 25ppm

Supplier's Site
Resistors Tnpw-0805 1.09K .1% T-9 R75 Vishay - 26K2721 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Tnpw-0805 1.09K .1% T-9 R75 Vishay
26K2721
Resistors Tnpw-0805 1.09K .1% T-9 R75 Vishay 26K2721
RESISTORS TNPW-0805 1.09K .1% T-9 R75

RESISTORS TNPW-0805 1.09K .1% T-9 R75

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K09BETY-ND TNPW08051K09BETY 26K2721
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1.09Kohms .1% 25ppm Resistors Tnpw-0805 1.09K .1% T-9 R75 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers