RES 1.07Kohm 1/8W 0.1% 0805
1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
TNPW, 0805, 1.07 kOhm, 0.1%, 25 ppm RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW08051K07BETA | TNPW08051K07BETA-ND | 65C6602 |
| Product Name | RES 1.07K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Tnpw, 0805, 1.07 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805 |
| Resistance Range | 1070 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor |