Vishay Intertechnology, Inc. RES 1.07K OHM 1/8W 0.1% 0805 TNPW08051K07BEEN

Description
RES 1.07Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.07Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/8W 0.1% 0805 - TNPW08051K07BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/8W 0.1% 0805
TNPW08051K07BEEN
RES 1.07K OHM 1/8W 0.1% 0805 TNPW08051K07BEEN
RES 1.07Kohm 1/8W 0.1% 0805

RES 1.07Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08051K07BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K07BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW08051K07BEENTR-ND
1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.07 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K07BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K07BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW08051K07BEENDKR-ND
RES 1.07K OHM 0.1% 0.26W 0805

RES 1.07K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K07BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K07BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW08051K07BEENCT-ND
RES 1.07K OHM 0.1% 0.26W 0805

RES 1.07K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08051K07BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08051K07BEEN
Chip Resistor - Surface Mount TNPW08051K07BEEN
RES 1.07K OHM 0.1% 1/8W 0805

RES 1.07K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08051K07BEEN 541-TNPW08051K07BEENTR-ND TNPW08051K07BEEN
Product Name RES 1.07K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1070 ohms 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details