Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K06BETA

Description
1.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K06BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K06BETA-ND
Chip Resistor - Surface Mount TNPW08051K06BETA-ND
1.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.06 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Resistors, Thin Film Chip, Tnpw-0805 1.06K .1% T-9 Rt1 Rohs Compliant Vishay - 33M8179 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Thin Film Chip, Tnpw-0805 1.06K .1% T-9 Rt1 Rohs Compliant Vishay
33M8179
Resistors, Thin Film Chip, Tnpw-0805 1.06K .1% T-9 Rt1 Rohs Compliant Vishay 33M8179
RESISTORS, THIN FILM CHIP, TNPW-0805 1.06K .1% T-9 RT1 ROHS COMPLIANT: NO

RESISTORS, THIN FILM CHIP, TNPW-0805 1.06K .1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW08051K06BETA-ND 33M8179
Product Name Chip Resistor - Surface Mount Resistors, Thin Film Chip, Tnpw-0805 1.06K .1% T-9 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details