Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K00FHTA

Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K00FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K00FHTA-ND
Chip Resistor - Surface Mount TNPW08051K00FHTA-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08051K00FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08051K00FHTA
RES 1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW08051K00FHTA
RES 1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Tnpw, 0805, 1 Kohm, 1%, 50 Ppm Vishay - 65C6585 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1 Kohm, 1%, 50 Ppm Vishay
65C6585
Tnpw, 0805, 1 Kohm, 1%, 50 Ppm Vishay 65C6585
TNPW, 0805, 1 kOhm, 1%, 50 ppm

TNPW, 0805, 1 kOhm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K00FHTA-ND TNPW08051K00FHTA 65C6585
Product Name Chip Resistor - Surface Mount RES 1K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Tnpw, 0805, 1 Kohm, 1%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers