Vishay Precision Group THIN FILM 0805 1K OHM 1% 1/8W TNPW08051K00FEEA

Description
THIN FILM 0805 1Kohm 1% 1/8W
Request a Quote Datasheet
Description
THIN FILM 0805 1Kohm 1% 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM 0805 1K OHM 1% 1/8W - TNPW08051K00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM 0805 1K OHM 1% 1/8W
TNPW08051K00FEEA
THIN FILM 0805 1K OHM 1% 1/8W TNPW08051K00FEEA
THIN FILM 0805 1Kohm 1% 1/8W

THIN FILM 0805 1Kohm 1% 1/8W

Supplier's Site
Chip Resistor - Surface Mount - 541-3747-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3747-2-ND
Chip Resistor - Surface Mount 541-3747-2-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3747-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3747-1-ND
Chip Resistor - Surface Mount 541-3747-1-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3747-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3747-6-ND
Chip Resistor - Surface Mount 541-3747-6-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW08051K00FEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW08051K00FEEA
Resistors - Chip Resistor - Surface Mount TNPW08051K00FEEA
RES 1K OHM 1% 0.26W 0805

RES 1K OHM 1% 0.26W 0805

Supplier's Site
Resistor,metal Alloy,1Kohms,150Wv,1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay - 71K0418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1Kohms,150Wv,1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay
71K0418
Resistor,metal Alloy,1Kohms,150Wv,1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay 71K0418
Resistor,Metal Alloy,1KOhms,150WV,1 +/-% Tol,-25,25ppm-TC,080 5-Case

Resistor,Metal Alloy,1KOhms,150WV,1+/-% Tol,-25,25ppm-TC,0805-Case

Supplier's Site
Res, 1K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9449
Res, 1K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9449
RES, 1K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 1K, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW08051K00FEEA 541-3747-2-ND TNPW08051K00FEEA 71K0418 33AK9449
Product Name THIN FILM 0805 1K OHM 1% 1/8W Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,metal Alloy,1Kohms,150Wv,1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay Res, 1K, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalAlloy
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805 0805
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers