Vishay Intertechnology, Inc. Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW08051K00BETY

Description
Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW08051K00BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW08051K00BETY
Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW08051K00BETY
Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW08051K00BETY
900532-TNPW08051K00BETY
Chip Resistor - Surface Mount - TNPW08051K00BETY 900532-TNPW08051K00BETY
Manufacturer: Vishay Win Source Part Number: 900532-TNPW08051K00B ETY Series: TNPW Operating Temperature Range: -55°C ~ 125°C Features: 1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 900532-TNPW08051K00BETY
Series: TNPW
Operating Temperature Range: -55°C ~ 125°C
Features: 1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Thin Film Resistors 1Kohms .1% 25ppm Product overview: TNPW08051K00BETY from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K00BETY can be used for catalog matching and distributor lookup.

Thin Film Resistors 1Kohms .1% 25ppm Product overview: TNPW08051K00BETY from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K00BETY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW08051K00BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K00BETY-ND
Chip Resistor - Surface Mount TNPW08051K00BETY-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08051K00BETY 900532-TNPW08051K00BETY 52-TNPW08051K00BETY TNPW08051K00BETY-ND
Product Name Res Thin Film 0805 1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount - TNPW08051K00BETY Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details